FRTR12X4LYL详情
Panduit FRTR12X4LYL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 100
Conductor surface
Tinned
Colour outer sheath
Black
Outer diameter approx.
7
Nominal voltage U
1000
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Panduit
Brand
Panduit
RoHS
Details
Package
Bulk
Base Product Number
FRTR
厂商
Panduit Corp
Product Status
活跃
For Use With/Related Products
-
系列
FiberRunner®
颜色
Yellow
子类别
Wire & Cable Management
配件类型
Fitting - Bend Radius Control Trumpet
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
FRTR12X4LYL拓展信息


















哦! 它是空的。