Panduit FSPD508
- 收藏
- 对比
FSPD508
1853-FSPD508
无类别的
--
大陆
立即发货

8-fiber OM2 dielectric conduited LSZH-Riser rated multimode indoor distribution cable for use in horizontal installations and backbones within buildings. No grounding bonding is required and offers a higher crush resistance six times the crush resistance of unarmored cable..
1最小包装量--
FSPD508详情
Panduit FSPD508重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FSPD508
Manufacturer
Panduit Corp
Part Life Cycle Code
活跃
Ihs Manufacturer
PANDUIT CORP
Risk Rank
5.57
连接器支持类型
线缆
达到SVHC
compliant
FSPD508拓展信息







哦! 它是空的。