Panduit FSPD602
- 收藏
- 对比
FSPD602
1853-FSPD602
无类别的
--
大陆
立即发货

2-fiber OM1 dielectric conduited dual rated low smoke zero halogen (LSZH)-riser (OFNR) rated multimode indoor distribution cable for use in horizontal installations and backbones within buildings. No grounding bonding is required and offers a higher crush resistance six times the crush resistance of unarmored cable.
1最小包装量--
FSPD602详情
Panduit FSPD602重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
FSPD602
Manufacturer
Panduit Corp
Part Life Cycle Code
Obsolete
Ihs Manufacturer
PANDUIT CORP
Risk Rank
5.84
Reach合规守则
compliant
连接器支持类型
线缆
FSPD602拓展信息







哦! 它是空的。