FXASB7E7EAAM090详情
Panduit FXASB7E7EAAM090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
系列
*
FXASB7E7EAAM090拓展信息
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit Corporation








哦! 它是空的。