Panduit GCC6-2-2
- 收藏
- 对比
GCC6-2-2
1853-GCC6-2-2
端子 - 电线接头连接器
--
大陆
立即发货

The GCC6-2-2 Compression Connector Tap provides high-strength and premium electrical properties. It is suitable for use with solid and stranded copper Code conductors. Used for tapping conductor to conductor and conductor to ground rod and rebar applicati
1最小包装量--
GCC6-2-2详情
Panduit GCC6-2-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Manufacturer Part Number
GCC6-2-2
Approvals
cULus
Manufacturer
Panduit
For Use With
Cable;Rebar;Ground Rod
Mounting
Connecting Rod
Package
Bulk
Base Product Number
GCC6
厂商
Panduit Corp
Product Status
Obsolete
系列
GCC
终端
Crimp
颜色
Red
导体数量
1
线规
2-6 AWG
绝缘材料
Non-Insulated
端子类型
2 Way Tap
进线数
因导线尺寸而异
特征
-
GCC6-2-2拓展信息















哦! 它是空的。