GPB4025INY2045详情
Panduit GPB4025INY2045重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
16.8
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
600
0个相似型号
GPB4025INY2045拓展信息








哦! 它是空的。