GPSH107N-S3-08-A详情
Panduit GPSH107N-S3-08-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 150
Colour outer sheath
Black
Outer diameter approx.
8.2
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
62
Min. permitted bending radius, stationary application/permanent installation
33
Nominal voltage U
600
Conductor category
Class 5 = flexible
GPSH107N-S3-08-A拓展信息








哦! 它是空的。