Panduit HV965-CP0
- 收藏
- 对比
HV965-CP0
1853-HV965-CP0
电缆扎带和束线带
--
大陆
立即发货

Panduit HV965-CP0 Hyper-VTTM in line cable ties have a perfect balance of strength and flexibility. They are flexible enough to conform to irregular bundles, while double-sided teeth and a two-wedge locking design add extra locking strength with a low thread force. A releasable head makes these in-line cable ties the ideal solution for temporary locking prior to finalization. Light-Heavy cross section, 10.4” (265mm) length, made of Weather Resistant Nylon 6.6 with high resistance to ultraviolet light, are black in color, and come in packages of 100.
1最小包装量--
HV965-CP0详情
Panduit HV965-CP0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
HV965-CP0拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corporation
Panduit Corporation
Panduit Corp
Panduit Corp
Panduit Corporation







哦! 它是空的。