Panduit MEC100-PV-C
- 收藏
- 对比
MEC100-PV-C
1853-MEC100-PV-C
电缆扎带和束线带
--
大陆
立即发货

Stainless Steel Metal Edge Clip for Solar Applications. Can be installed on a Panel thickness ranging from 0.051 to 0.098 and can accommodate 1 or 2 wires with a diameter range of 0.161 to 0.240. Use when cable orientation is Parallel to the Outer edg
1最小包装量--
MEC100-PV-C详情
Panduit MEC100-PV-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
100
Manufacturer Part Number
MEC100-PV-C
Manufacturer
Panduit
Factory Pack QuantityFactory Pack Quantity
100
Brand
Panduit
RoHS
Details
颜色
Silver
子类别
Wire & Cable Management
产品类别
Cable Mounting & Accessories
高度
18.5mm
MEC100-PV-C拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。