MM17-PA7P-05详情
Panduit MM17-PA7P-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1260 - 5040
Number of auxiliary contacts as normally open contact
0
Overload release current setting
315 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
MM17-PA7P-05拓展信息








哦! 它是空的。