Panduit NK6PC5MY
- 收藏
- 对比
NK6PC5MY
1853-NK6PC5MY
无类别的
--
大陆
立即发货

The NetKey® Cat 6 UTP Patch Cord is constructed of 24 AWG, unshielded, twisted pair, stranded, CM cable with enhanced performance modular plugs. The patented tangle free latch prevents snags and provides easy release saving time on frequent moves, adds, and changes. The patch cord’s slender strain relief boot provides easy access in high-density applications. The patch cord is 5 meters in length and off white.
1最小包装量--
NK6PC5MY详情
Panduit NK6PC5MY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
Cable Types
圆形电缆
系列
NetKey®
连接器类型
插头对插头
颜色
White, Off
屏蔽/屏蔽
Unshielded
样式
Cat6
定位/联系数
8p8c (RJ45, Ethernet)
特征
-
长度
16.40 (5.00m)
NK6PC5MY拓展信息







哦! 它是空的。