Panduit PAT1M4.0
- 收藏
- 对比
PAT1M4.0
1853-PAT1M4.0
线缆扎带枪和配件
--
大陆
立即发货

Panduit’s Automatic Cable Tie Installation Systems offer multiple sizes of ergonomic, lightweight tool heads. The PAT1M4.0 reduces operator fatigue and repetitive motion injuries. It can be operated either right or left-handed and has a cable tie tip collector bin. Housing is made of plastic, is black in color and is designed to be used with PLT1M-XMR Panduit reel-fed cable ties. Use with PDM4.0 and PHM-series transfer hose.
1最小包装量--
PAT1M4.0详情
Panduit PAT1M4.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
Manufacturer Part Number
PAT1M4.0
Approvals
CE
RoHS
Details
Package
Bulk
Base Product Number
PAT1M4
厂商
Panduit Corp
Product Status
活跃
For Use With/Related Products
PLT1.5M-XMR-Series
系列
-
类型
Automatic Cable Tie System
颜色
Black
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
特征
-
产品类别
Racks & Rack Cabinet Accessories
PAT1M4.0拓展信息














哦! 它是空的。