Panduit PFL6X04BU-CEG
- 收藏
- 对比
PFL6X04BU-CEG
1853-PFL6X04BU-CEG
多芯导线
--
大陆
立即发货

The TX6A™ Cat 6A shielded F/UTP copper cable is constructed of 23 AWG copper conductors with HDPE insulation. The conductors are twisted in pairs and separated by a cross divider. All four pairs are surrounded by an overall metallic foil shield within a HDPE flame-retardant jacket. The blue, LSZH (IEC 60332-3) cable is supplied 305 meters (1,000 feet) to a reel.
1最小包装量--
PFL6X04BU-CEG详情
Panduit PFL6X04BU-CEG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
PFL6X04
厂商
Panduit Corp
Product Status
活跃
系列
-
PFL6X04BU-CEG拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。