PHQ4SFP2C5MBL详情
Panduit PHQ4SFP2C5MBL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
-
Maximum Operating Temperature
+ 105 C
Housing Gender
-
Unit Weight
0.007937 oz
Minimum Operating Temperature
- 30 C
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper Alloy
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Latching Type
-
RoHS
Details
包装
Reel
类型
Terminals
子类别
Headers & Wire Housings
触点类型
-
终端样式
Crimp
触点性别
Socket (Female)
房屋颜色
-
产品类别
Headers & Wire Housings
产品
Contacts
产品类别
Headers & Wire Housings
PHQ4SFP2C5MBL拓展信息
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit








哦! 它是空的。