Panduit PSL-DCPLRE-GR-C
- 收藏
- 对比
PSL-DCPLRE-GR-C
1853-PSL-DCPLRE-GR-C
配件
--
大陆
立即发货

The Lock-In device secures patch cord connections to prevent unauthorized access or accidental removal. Recessed device is used when jacks mount slighlty deeper from the surface. Extended hood protects locking mechanism. Includes 100 green devices and on
1最小包装量--
PSL-DCPLRE-GR-C详情
Panduit PSL-DCPLRE-GR-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Panduit
Brand
Panduit
RoHS
Details
Package
Bulk
Base Product Number
PSL
厂商
Panduit Corp
Product Status
活跃
For Use With/Related Products
RJ45 Plugs
系列
PSL
颜色
Green
子类别
Modular Connectors / Ethernet Connectors
配件类型
RJ45 Plug Lock-In Device
产品类别
Modular Connectors / Ethernet Connectors
特征
Additional Devices, Tool Included
产品类别
Modular Connectors / Ethernet Connectors
PSL-DCPLRE-GR-C拓展信息
Panduit Corporation
Panduit Corporation
Panduit Corporation
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit







哦! 它是空的。