Panduit PUC5504IG-EY
- 收藏
- 对比
PUC5504IG-EY
1853-PUC5504IG-EY
多芯导线
--
大陆
立即发货

OBSOLETE. The TX5500™ Category 5e unshielded U/UTP CM Copper Cable is constructed of 24 AWG solid copper conductors insulated with polyethylene. The copper conductors are twisted in pairs and all four pairs are covered by a (CM) international gray jacket supplied 305m (1000 ft.) in a reel in a box.
1最小包装量--
PUC5504IG-EY详情
Panduit PUC5504IG-EY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Spool
Base Product Number
PUC5504
厂商
Panduit Corp
Product Status
Obsolete
系列
-
PUC5504IG-EY拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。