Panduit PUL6004WH-FE
- 收藏
- 对比
PUL6004WH-FE
1853-PUL6004WH-FE
多芯导线
--
大陆
立即发货

The TX6000™ Enhanced Cat 6 U/UTP copper cable is constructed of 23 AWG copper conductors with HDPE insulation. The copper conductors are twisted in pairs and separated by a cross divider. All four pairs are surrounded by a HDPE flame-retardant jacket. The white, LSZH (IEC 60332-1, IEC 60332-3-22, EuroClass Dca-s2,d2,a1) cable is supplied 305 meters (1,000 feet) to an easy pay-out carton.
1最小包装量--
PUL6004WH-FE详情
Panduit PUL6004WH-FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Spool
Base Product Number
PUL6004
厂商
Panduit Corp
Product Status
活跃
系列
*
PUL6004WH-FE拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。