Panduit PUZ6004WH-CEG
- 收藏
- 对比
PUZ6004WH-CEG
1853-PUZ6004WH-CEG
多芯导线
--
大陆
立即发货

The TX6000™ Category 6 unshielded U/UTP LSZH Copper Cable is constructed of 23 AWG solid copper conductors insulated with polyethylene. The copper conductors are twisted in pairs, separated by a cross-divider and covered by a low smoke zero halogen (LSZH) jacket. The white cable is supplied 305m (1000 ft.) on a reel.
1最小包装量--
PUZ6004WH-CEG详情
Panduit PUZ6004WH-CEG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Spool
Base Product Number
PUZ6004
厂商
Panduit Corp
Product Status
活跃
系列
*
PUZ6004WH-CEG拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。