PVQ-EU6AC5MRD/N详情
Panduit PVQ-EU6AC5MRD/N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Rated operating voltage
380 - 415
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
系列
-
PVQ-EU6AC5MRD/N拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp








哦! 它是空的。