Panduit QZ1A1D0CA10E1
- 收藏
- 对比
QZ1A1D0CA10E1
1853-QZ1A1D0CA10E1
无类别的
--
大陆
立即发货

Horizontal auto transfer switch 20 A 120V 10 NEMA 5-20R receptacles two LEDs power-on indicators with RJ-45 Ethernet port red LED current monitor and dual 10 power cord with NEMA L5-20P twist lock plug. UL and c-UL Listed. Power Feeds A and B must be Phase Synchronized. Dimensions: 1.72 H x 17.0 W x 9.0 D (44mm x 431mm x 229mm)
1最小包装量--
添加到询价列表







哦! 它是空的。