SA4-CR详情
Panduit SA4-CR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
Product Status
活跃
厂商
Panduit Corp
Package
Bulk
系列
SA
终端
Crimp
颜色
Green
线规
4 AWG
绝缘材料
Non-Insulated
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
-
SA4-CR拓展信息
















哦! 它是空的。