Panduit SE38PSFR-CLR0
- 收藏
- 对比
SE38PSFR-CLR0
1853-SE38PSFR-CLR0
无类别的
--
大陆
立即发货

Braided Expandable Sleeving, .375 diameter (9.53mm), provides continuous Abrasion Resistance for Wires, Cables and Tubing. The highly flexible open Weave will not trap heat or humidity, Black, Flame Retardant Polyethylene Terephthalate, 150 ft. per Reel.
1最小包装量--
SE38PSFR-CLR0详情
Panduit SE38PSFR-CLR0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
聚对苯二甲酸乙二醇酯
Manufacturer Part Number
SE38PSFR-CLR0
Approvals
UL;CSA
Manufacturer
Panduit
颜色
Black
温度范围
-94 to 257 Degrees F
长度
150 Feet
SE38PSFR-CLR0拓展信息







哦! 它是空的。