Panduit SGPSS12-8SFF-Q
- 收藏
- 对比
SGPSS12-8SFF-Q
1853-SGPSS12-8SFF-Q
特种电缆组件
--
大陆
立即发货

Ground Bonding Pigtail, 2 wires, 8 length, Wire #1: #12 AWG Stranded Wire, Ring Terminal terminated to one end of wire and opposite end terminated to flanged spade terminal, Wire #2: #12 AWG Stranded Wire, Ring Terminal terminated to one end of wire and
1最小包装量--
SGPSS12-8SFF-Q详情
Panduit SGPSS12-8SFF-Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Wire Gauge Min
-
Wire Gauge Max
12 AWG
Manufacturer
Panduit
Brand
Panduit
RoHS
Details
Package
Bulk
Base Product Number
SGPSS12
厂商
Panduit Corp
Product Status
Obsolete
系列
StrongHold™
类型
Ring Terminal to Flanged Spade Terminal
子类别
Terminals
产品类别
Terminals
行数
2
特征
-
产品类别
Terminals
SGPSS12-8SFF-Q拓展信息
Panduit
Panduit
Panduit
Panduit
Panduit







哦! 它是空的。