Panduit SMP16A-M
- 收藏
- 对比
SMP16A-M
1853-SMP16A-M
无类别的
--
大陆
立即发货

StrongHold SMP16A-M Adhesive Backed Cable Tie Mounts are a dependable method for securing wires and cables quickly and provide a lower installed cost. They are made of V-2 flame rated Nylon 6.6, which increases mechanical strength, heat and wear resistanc
1最小包装量--
SMP16A-M详情
Panduit SMP16A-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Adhesive
材料
Nylon
Current Type
DC
Mounting Styles
Stainless Steel Bracket with Ratchet Facility
Manufacturer Part Number
SMP16A-M
Manufacturer
Panduit
系列
CU1
颜色
Natural
电源电压
24 V
SMP16A-M拓展信息







哦! 它是空的。