Panduit SMP18A-M0
- 收藏
- 对比
SMP18A-M0
1853-SMP18A-M0
无类别的
--
大陆
立即发货

StrongHold SMP18A-M0 Adhesive Backed Cable Tie Mounts are a dependable method for securing wires and cables quickly and provide a lower installed cost. They are made of V-2 flame rated Nylon 6.6, which increases mechanical strength, heat and wear resistan
1最小包装量--
SMP18A-M0详情
Panduit SMP18A-M0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Rubber Adhesive
材料
Nylon
Mounting Styles
基座安装
Manufacturer Part Number
SMP18A-M0
Manufacturer
Panduit
系列
SM87HXBA
颜色
Black
电源电压
24 V
SMP18A-M0拓展信息







哦! 它是空的。