Panduit SSM2S6-M0
- 收藏
- 对比
SSM2S6-M0
1853-SSM2S6-M0
电缆扎带和束线带
--
大陆
立即发货

StrongHold SSM2S6-M0 screw applied cable tie have a unique design that provides maximum stability for cable bundles. Install with a #6 (M3) screw. Suitable for miniature, intermediate, and standard cross-section cable ties. Made of Weather Resistant Nylon
1最小包装量--
SSM2S6-M0详情
Panduit SSM2S6-M0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw
材料
Nylon
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Key
Manufacturer Part Number
SSM2S6-M0
Manufacturer
Panduit
颜色
Black
螺丝尺寸
6
SSM2S6-M0拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。