Panduit SSMLP-M
- 收藏
- 对比
SSMLP-M
1853-SSMLP-M
无类别的
--
大陆
立即发货

StrongHold SSMLP-M low profile screw applied cable tie mounts are an ideal solution for applications where space is limited. Install with a #8 (M4) countersunk screw. Suitable for miniature, intermediate, and standard cross-section cable ties. Made of Nyl
1最小包装量--
SSMLP-M详情
Panduit SSMLP-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Socket
安装类型
Screw
材料
Nylon
Contact Materials
Brass
RoHS
Compliant
Insulation Materials
Polyamide
Manufacturer Part Number
SSMLP-M
Manufacturer
Panduit
颜色
White
螺丝尺寸
#8
长度
28 mm
SSMLP-M拓展信息







哦! 它是空的。