UAPPBU50详情
Panduit UAPPBU50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Calibrated to
Manufacturers standards (no certificate)
Compatible with (details)
MDO3000 series
Risk Rank
5.57
Ihs Manufacturer
PANDUIT CORP
Part Life Cycle Code
活跃
Manufacturer
Panduit Corp
Manufacturer Part Number
UAPPBU50
连接器类型
互联装置
类型
MDO3BND
Reach合规守则
compliant
UAPPBU50拓展信息








哦! 它是空的。