UB-PLM2M详情
Panduit UB-PLM2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
Panduit Corp
Product Status
Obsolete
系列
*
0个相似型号
UB-PLM2M拓展信息








哦! 它是空的。