Panduit UTPSPL10MY
- 收藏
- 对比
UTPSPL10MY
1853-UTPSPL10MY
模块化电缆
--
大陆
立即发货

The TX6™ PLUS Cat 6 UTP Patch Cord is constructed of 24 AWG, unshielded, twisted pair, stranded, LSZH cable with enhanced performance modular plugs. The patented tangle free latch prevents snags and provides easy release saving time on frequent moves, adds, and changes. The patch cord’s slender strain relief boot provides easy access in high-density applications. The patch cord is 10 meters in length and off white.
1最小包装量--
UTPSPL10MY详情
Panduit UTPSPL10MY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
RoHS
Non-Compliant
Package
Bulk
厂商
Panduit Corp
Product Status
活跃
Cable Types
圆形电缆
系列
TX6™ PLUS
连接器类型
插头对插头
颜色
White
屏蔽/屏蔽
Unshielded
样式
Cat6
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
32.81 (10.00m)
UTPSPL10MY拓展信息
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp
Panduit Corp







哦! 它是空的。