UTPSPL1MBUY
UTPSPL1MBUY

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Panduit UTPSPL1MBUY

  • 收藏
  • 对比

型号

UTPSPL1MBUY

品牌

Panduit

utmel 编号

1853-UTPSPL1MBUY

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

The TX6™ PLUS Cat 6 UTP Patch Cord is constructed of 24 AWG, unshielded, twisted pair, stranded, LSZH cable with enhanced performance modular plugs. The patented tangle free latch prevents snags and provides easy release saving time on frequent moves, adds, and changes. The patch cord’s slender strain relief boot provides easy access in high-density applications. The patch cord is 1 meter in length and blue.

起订量

1最小包装量--

添加到询价列表
UTPSPL1MBUY
UTPSPL1MBUY Panduit The TX6™ PLUS Cat 6 UTP Patch Cord is constructed of 24 AWG, unshielded, twisted pair, stranded, LSZH cable with enhanced performance modular plugs. The patented tangle free latch prevents snags and provides easy release saving time on frequent moves, adds, and changes. The patch cord’s slender strain relief boot provides easy access in high-density applications. The patch cord is 1 meter in length and blue.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

UTPSPL1MBUY详情

Panduit UTPSPL1MBUY重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Factory Pack QuantityFactory Pack Quantity

    1

  • Manufacturer

    LMB/Heeger

  • Brand

    LMB / Heeger

  • 类型

    Sloped

  • 子类别

    Enclosures, Racks and Boxes

  • 产品类别

    Enclosures, Boxes, & Cases

  • 产品

    Enclosures

  • 产品类别

    Enclosures, Boxes, & Cases

0个相似型号

UTPSPL1MBUY拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS