Panduit WGESPL2430BL
- 收藏
- 对比
WGESPL2430BL
1853-WGESPL2430BL
线槽,走线系统 - 附件
--
大陆
立即发货

Straight splice connector with clips in black joins two 24(610 mm) or 30 (762 mm) wide Wyr-Grid Pathways together. A bonded connection is possible with the black powder coated splice. In order to make the connection, the powder coat must be properly removed from the pathway surfaces that contact the zinc-plated clip on the back side of the splice. The package contains four components needed to join two pathway sections. Each package contains one straight splice connector.
1最小包装量--
WGESPL2430BL详情
Panduit WGESPL2430BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
WGESPL2430BL
Manufacturer
Panduit
Factory Pack QuantityFactory Pack Quantity
1
Brand
Panduit
RoHS
Details
Package
Bulk
Base Product Number
WGESPL
厂商
Panduit Corp
Product Status
活跃
系列
*
颜色
Black
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
WGESPL2430BL拓展信息

















哦! 它是空的。