1.5KE47CAT/B详情
Panjit 1.5KE47CAT/B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E9050012501D
Mounting Styles
Hubshaft
Shaft Type
Hub
Manufacturer
Danaher Controls
RoHS
有
操作温度
-20 to 100 Degrees C
终端
10 Pin Connector
输出电压
5 VDC
输出类型
Differential
输入电压
5 VDC
轴承
有
0个相似型号
1.5KE47CAT/B拓展信息








哦! 它是空的。