2N7002-L-HFTR详情
Panjit 2N7002-L-HFTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Material (details)
Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated
Material properties
tempered
Compatible with
Wiha System 6
Blade length
150mm
Downforce
Phillips
大小
PH 1,PH 2
长度
150mm
0个相似型号
2N7002-L-HFTR拓展信息








哦! 它是空的。