3.0SMCJ40CAT/R7详情
Panjit 3.0SMCJ40CAT/R7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switching current (max.)
20
Content
1pc(s)
Rohs Code
有
Manufacturer Part Number
3.0SMCJ40CAT/R7
Manufacturer
PanJit Semiconductor
Part Life Cycle Code
活跃
Ihs Manufacturer
PAN JIT INTERNATIONAL INC
Risk Rank
5.37
ECCN 代码
EAR99
类型
T0-1-15061/E
HTS代码
8541.10.00.50
达到SVHC
not_compliant
3.0SMCJ40CAT/R7拓展信息








哦! 它是空的。