3.0SMCJ6.5CAT/R13详情
Panjit 3.0SMCJ6.5CAT/R13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
3.0SMCJ6.5CAT/R13
Manufacturer
PanJit Semiconductor
Part Life Cycle Code
活跃
Ihs Manufacturer
PAN JIT INTERNATIONAL INC
Risk Rank
5.43
ECCN 代码
EAR99
性别
Female
HTS代码
8541.10.00.50
Reach合规守则
not_compliant
接头数量
32
触点样式
Socket
3.0SMCJ6.5CAT/R13拓展信息








哦! 它是空的。