5KP7.5A_B0_00001详情
Panjit 5KP7.5A_B0_00001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Style#
Plug
MIL Type
MIL-DTL-26500
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
自由悬挂
Mating Style
Bayonet
Manufacturer
Cinch 连接解决方案
Brand
Cinch
Tradename
Omega
RoHS
N
Unit Weight
0.071959 oz
系列
BACC63
包装
Bulk
子类别
Circular Connectors
触点性别
Pin (Male)
产品类别
军规圆形连接器
产品
Connectors
安装角
Straight
产品类别
军规圆形连接器
5KP7.5A_B0_00001拓展信息
PANJIT International
PANJIT International
PANJIT International
Panjit
PANJIT International
PANJIT International
PANJIT International
PANJIT International
PANJIT International
PANJIT International








哦! 它是空的。