BC846BWT/R详情
Panjit BC846BWT/R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Manufacturer Part Number
BC846BWT/R
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
飞利浦半导体
Risk Rank
5.6
Operating Temperature-Max
150 °C
Transition Frequency-Nom (fT)
100 MHz
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
Reach合规守则
unknown
配置
Single
极性/通道类型
NPN
最小直流增益(hFE)
200
BC846BWT/R拓展信息
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit








哦! 它是空的。