ER1C-T详情
Panjit ER1C-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Moisture Sensitivity Levels
1
Rohs Code
无
Manufacturer Part Number
ER1C-T
Manufacturer
微型商用部件
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS
Risk Rank
5.92
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
ER1C-T拓展信息








哦! 它是空的。