GDZ5.6B详情
Panjit GDZ5.6B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
8.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
85
Min. permitted bending radius, stationary application/permanent installation
43
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Manufacturer Part Number
GDZ5.6B
Manufacturer
EIC Semiconductor Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
EIC SEMICONDUCTOR CO LTD
Risk Rank
5.78
ECCN 代码
EAR99
HTS代码
8541.10.00.50
Reach合规守则
compliant
GDZ5.6B拓展信息








哦! 它是空的。