GDZJ5.6C详情
Panjit GDZJ5.6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
51.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
95
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
770
Min. permitted bending radius, stationary application/permanent installation
385
Nominal voltage U
1000
Material outer sheath
Other
Conductor category
Class 5 = flexible
Manufacturer Part Number
GDZJ5.6C
Manufacturer
Daco Semiconductor Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
DACO SEMICONDUCTOR CO LTD
Risk Rank
5.8
ECCN 代码
EAR99
HTS代码
8541.10.00.50
Reach合规守则
unknown
GDZJ5.6C拓展信息








哦! 它是空的。