GLZJ20DT/R13详情
Panjit GLZJ20DT/R13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0602
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Knowles
Voltage Rating DC
50 VDC
Brand
Knowles Dielectric Labs
Tradename
MilliCap
RoHS
Details
系列
MilliCap
包装
切割胶带
终端
Standard
电容量
10 pF
子类别
Capacitors
终端样式
SMD/SMT
产品类别
陶瓷电容器
产品
通用型MLCC
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GLZJ20DT/R13拓展信息
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit








哦! 它是空的。