GLZJ2.2B T/R 7详情
Panjit GLZJ2.2B T/R 7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Manufacturer Part Number
HD2X-HH18SS-UL
Approvals
CE, CSA, UL
Manufacturer
Barksdale Control Products
Seal
有
RoHS
无
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
0-60 psi
电气连接
3/4 in NPT, Screw Terminals
GLZJ2.2B T/R 7拓展信息
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit








哦! 它是空的。