GMZ4详情
Panjit GMZ4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
60
Min. permitted bending radius, moving application/free movement
198
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
9.9
Permitted cable outer temperature during assembling/handling
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
GMZ4拓展信息








哦! 它是空的。