GMZRX1-A详情
Panjit GMZRX1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
128
Manufacturer Part Number
GMZRX1-A
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GENESIS MICROCHIP
Package Description
,
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Shape
SQUARE
Package Style
FLATPACK
端子位置
QUAD
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
S-PQFP-G128
资历状况
不合格
uPs/uCs/外围ICs类型
DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY
GMZRX1-A拓展信息
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit








哦! 它是空的。