GPJ10J详情
Panjit GPJ10J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
35
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
Manufacturer Part Number
GPJ10J
Manufacturer
PanJit Semiconductor
Part Life Cycle Code
活跃
Ihs Manufacturer
PAN JIT INTERNATIONAL INC
Risk Rank
5.75
ECCN 代码
EAR99
达到SVHC
compliant
GPJ10J拓展信息








哦! 它是空的。