P6KE8.2A_AY_00001详情
Panjit P6KE8.2A_AY_00001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shell Sizes
5
MIL Type
MIL-DTL-38999
Voltage, Rating
-
Unit Weight
0.338630 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Contact Materials
Copper Alloy
Manufacturer
Radiall
Brand
Radiall
Tradename
QuickFusio+
RoHS
Details
包装
弹药包
定位的数量
4 Position
子类别
MIL-Spec / MIL-Type
额定电流
-
终端样式
Crimp
触点性别
Socket (Female)
产品类别
矩形MIL规格连接器
产品
Plugs
安装角
Straight
产品类别
矩形MIL规格连接器
P6KE8.2A_AY_00001拓展信息
PANJIT International
PANJIT International
PANJIT International
Panjit
PANJIT International
PANJIT International
PANJIT International
PANJIT International
PANJIT International
PANJIT International








哦! 它是空的。