P6SMBJ6.0CA_R2_00001详情
Panjit P6SMBJ6.0CA_R2_00001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Aptiv
Brand
Aptiv (formerly Delphi)
RoHS
Details
Maximum Operating Temperature
+ 150 C
Vesd - Voltage ESD Contact
30 kV
Unit Weight
0.003245 oz
Minimum Operating Temperature
- 55 C
Vesd - Voltage ESD Air Gap
30 kV
包装
Bulk
子类别
Tools
终端样式
SMD/SMT
极性
双向
通道数量
1 Channel
产品类别
手动工具
产品类别
其他工具
P6SMBJ6.0CA_R2_00001拓展信息
PANJIT International
PANJIT International
PANJIT International
Panjit
PANJIT International
PANJIT International
PANJIT International
PANJIT International
PANJIT International
PANJIT International








哦! 它是空的。