PEC3824CS-AU_R1_000A1详情
Panjit PEC3824CS-AU_R1_000A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q101
Maximum Operating Temperature
+ 150 C
Vesd - Voltage ESD Contact
30 kV
Unit Weight
0.000296 oz
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
Panjit
Brand
Panjit
RoHS
Details
Vesd - Voltage ESD Air Gap
30 kV
系列
PEC38
包装
MouseReel
子类别
TVS Diodes / ESD Suppression Diodes
终端样式
SMD/SMT
通道数量
1 Channel
产品类别
ESD抑制器
产品类别
ESD Suppressors / TVS Diodes
PEC3824CS-AU_R1_000A1拓展信息
PANJIT International
PANJIT International
PANJIT International
Panjit
PANJIT International
PANJIT International
PANJIT International
PANJIT International
PANJIT International
PANJIT International








哦! 它是空的。