PG101R_AY_00001详情
Panjit PG101R_AY_00001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
22
Shell Style#
Straight
MIL Type
MIL-DTL-38999 II
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Insert Arrangement
22-21
Mating Style
Bayonet
Part # Aliases
88-443053-21P
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
Unit Weight
0.011852 oz
系列
JTR
包装
Bulk
定位的数量
21 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin (Male)
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
PG101R_AY_00001拓展信息
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit
Panjit








哦! 它是空的。